RF Solutions, Ltd. Dipole Antenna, 1.71-1.88Ghz, 2.5Dbi; Antenna Type Rf Solutions ANT-GDIP3-SMA

Description
DIPOLE ANTENNA, 1.71-1.88GHZ, 2.5DBI; Antenna Type:Dipole; Frequency Min:1.71GHz; Frequency Max:1.88GHz; Antenna Mounting:SMA Connector; Gain:2.5dBi; VSWR:2.2; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product RoHS Compliant: Yes
Datasheet
Description
DIPOLE ANTENNA, 1.71-1.88GHZ, 2.5DBI; Antenna Type:Dipole; Frequency Min:1.71GHz; Frequency Max:1.88GHz; Antenna Mounting:SMA Connector; Gain:2.5dBi; VSWR:2.2; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dipole Antenna, 1.71-1.88Ghz, 2.5Dbi; Antenna Type Rf Solutions - 49AC3119 - Newark, An Avnet Company
Chicago, IL, United States
Dipole Antenna, 1.71-1.88Ghz, 2.5Dbi; Antenna Type Rf Solutions
49AC3119
Dipole Antenna, 1.71-1.88Ghz, 2.5Dbi; Antenna Type Rf Solutions 49AC3119
DIPOLE ANTENNA, 1.71-1.88GHZ, 2.5DBI; Antenna Type:Dipole; Frequency Min:1.71GHz; Frequency Max:1.88GHz; Antenna Mounting:SMA Connector; Gain:2.5dBi; VSWR:2.2; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product RoHS Compliant: Yes

DIPOLE ANTENNA, 1.71-1.88GHZ, 2.5DBI; Antenna Type:Dipole; Frequency Min:1.71GHz; Frequency Max:1.88GHz; Antenna Mounting:SMA Connector; Gain:2.5dBi; VSWR:2.2; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 49AC3119
Product Name Dipole Antenna, 1.71-1.88Ghz, 2.5Dbi; Antenna Type Rf Solutions
Primary Frequency Range 1710.0 to 1880.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Antennas - 2108792-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details