RF Solutions, Ltd. RF Antennas ANT-BEAD-86890

Description
868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole
Request a Quote Datasheet
Description
868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-BEAD-86890-ND - DigiKey
Thief River Falls, MN, United States
868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole

868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-BEAD-86890-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 868.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 6DBI PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9156FPC-5L10CP44-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 6 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details