RF Solutions, Ltd. RF Antennas ANT-BEAD-868

Description
868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole
Request a Quote Datasheet
Description
868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-BEAD-868-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-BEAD-868-ND
RF Antennas ANT-BEAD-868-ND
868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole

868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-BEAD-868-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 868.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers