RF Solutions, Ltd. RF Antennas ANT-5GROD8-SMAM

Description
+ 8DBI 5G OMNI-DIRECTIONAL AN
Request a Quote Datasheet
Description
+ 8DBI 5G OMNI-DIRECTIONAL AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-5GROD8-SMAM-ND - DigiKey
Thief River Falls, MN, United States
+ 8DBI 5G OMNI-DIRECTIONAL AN

+ 8DBI 5G OMNI-DIRECTIONAL AN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 357-ANT-5GROD8-SMAM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, GSM, LTE
Primary Frequency Range 2300.0 MHz
Gain 8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
WiFi Antennas - 1853082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 3 dB
View Details