433MHz Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount
ANT, 433MHZ WHIP HINGED, SMA, 2DBI; Antenna Type:-; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Panel; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ANT-4WHIP3H-SMA-ND | 69W6491 |
| Product Name | RF Antennas | Ant, 433Mhz Whip Hinged, Sma, 2Dbi; Antenna Type Rf Solutions |
| Applications | RF Antennas | |
| Primary Frequency Range | 433.0 MHz | ? to 433.0 MHz |
| Gain | 2 dB | 2 dB |
| VSWR | 2 :1 | 2 :1 |