RF Solutions, Ltd. Ant, 433Mhz Rod, 2M Coax / Sma, 5Dbi; Antenna Type Rf Solutions ANT-4ROD5-SMA

Description
ANT, 433MHZ ROD, 2M COAX / SMA, 5DBI; Antenna Type:-; Frequency Min:430MHz; Frequency Max:435MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5dB; VSWR:1.8; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes
Datasheet
Description
ANT, 433MHZ ROD, 2M COAX / SMA, 5DBI; Antenna Type:-; Frequency Min:430MHz; Frequency Max:435MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5dB; VSWR:1.8; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, 433Mhz Rod, 2M Coax / Sma, 5Dbi; Antenna Type Rf Solutions - 69W6490 - Newark, An Avnet Company
Chicago, IL, United States
Ant, 433Mhz Rod, 2M Coax / Sma, 5Dbi; Antenna Type Rf Solutions
69W6490
Ant, 433Mhz Rod, 2M Coax / Sma, 5Dbi; Antenna Type Rf Solutions 69W6490
ANT, 433MHZ ROD, 2M COAX / SMA, 5DBI; Antenna Type:-; Frequency Min:430MHz; Frequency Max:435MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5dB; VSWR:1.8; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

ANT, 433MHZ ROD, 2M COAX / SMA, 5DBI; Antenna Type:-; Frequency Min:430MHz; Frequency Max:435MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5dB; VSWR:1.8; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 69W6490
Product Name Ant, 433Mhz Rod, 2M Coax / Sma, 5Dbi; Antenna Type Rf Solutions
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details