RF Solutions, Ltd. RF Antennas ANT-4GYAG11

Description
4G LTE YAGI ANTENNA +11DBM 3M RG
Request a Quote Datasheet
Description
4G LTE YAGI ANTENNA +11DBM 3M RG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-4GYAG11-ND - DigiKey
Thief River Falls, MN, United States
4G LTE YAGI ANTENNA +11DBM 3M RG

4G LTE YAGI ANTENNA +11DBM 3M RG

Buy Now Datasheet
4G Lte Yagi Antenna 3M Rg58 Smam Rohs Compliant Rf Solutions - 60AK7947 - Newark, An Avnet Company
Chicago, IL, United States
4G Lte Yagi Antenna 3M Rg58 Smam Rohs Compliant Rf Solutions
60AK7947
4G Lte Yagi Antenna 3M Rg58 Smam Rohs Compliant Rf Solutions 60AK7947
4G LTE YAGI ANTENNA 3M RG58 SMAM ROHS COMPLIANT: YES

4G LTE YAGI ANTENNA 3M RG58 SMAM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 357-ANT-4GYAG11-ND 60AK7947
Product Name RF Antennas 4G Lte Yagi Antenna 3M Rg58 Smam Rohs Compliant Rf Solutions
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, GSM, LTE
Primary Frequency Range 1650.0 MHz
Gain 11 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details