1.7GHz 4G, LTE PCB Trace RF Antenna 700MHz ~ 2.7GHz 3dBi SMA Male Adhesive
I-BAR ANTENNA, 700MHZ TO 2.7GHZ, 3DB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 357-ANT-4GIBAR-SMA-ND | 28AK5559 |
| Product Name | RF Antennas | I-Bar Antenna, 700Mhz To 2.7Ghz, 3Db Rohs Compliant Rf Solutions |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE | |
| Primary Frequency Range | 1700.0 MHz | |
| Gain | 3 dB | |
| VSWR | 1.5 :1 |
Vertical