RF Solutions, Ltd. RF Antennas ANT-4FP2906-UFL

Description
433MHz PCB Trace RF Antenna 1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
433MHz PCB Trace RF Antenna 1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-4FP2906-UFL-ND - DigiKey
Thief River Falls, MN, United States
433MHz PCB Trace RF Antenna 1dBi U.FL (UMCC), IPEX MHF1 Adhesive

433MHz PCB Trace RF Antenna 1dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Pcb Antenna, 433Mhz, 1Dbi Rohs Compliant Rf Solutions - 28AK5558 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 433Mhz, 1Dbi Rohs Compliant Rf Solutions
28AK5558
Pcb Antenna, 433Mhz, 1Dbi Rohs Compliant Rf Solutions 28AK5558
PCB ANTENNA, 433MHZ, 1DBI ROHS COMPLIANT: YES

PCB ANTENNA, 433MHZ, 1DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 357-ANT-4FP2906-UFL-ND 28AK5558
Product Name RF Antennas Pcb Antenna, 433Mhz, 1Dbi Rohs Compliant Rf Solutions
Applications RF Antennas
Primary Frequency Range 433.0 MHz
Gain 1 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antennas - 2108971-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details