433MHz General Purpose Whip, Straight RF Antenna 2dBi SMA Male Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-433WPIG-2SMA-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 433.0 MHz |
| Gain | 2 dB |
| VSWR | 2 :1 |
Vertical