2.4GHz Wi-Fi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz 9dBi RP-SMA Male Connector Mount
WHIP ANTENNA, 2.4-2.5GHZ, OMNI DIRECTION; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:9dBi; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ANT-2WHIP9-SMARP-ND | 17AC6562 |
| Product Name | RF Antennas | Whip Antenna, 2.4-2.5Ghz, Omni Direction; Antenna Type Rf Solutions |
| Applications | Modem or Wireless Network; Wi-Fi, WLAN | |
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2500.0 MHz |
| Gain | 9 dB | 9 dB |
| VSWR | 2 :1 | 2 :1 |
Vertical