2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 9dBi SMA Male Connector Mount
ANT, 2.4GHZ WHIP HINGED, SMA, 9DBI; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Panel; Gain:9dB; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ANT-2WHIP9-SMA-ND | 69W6487 |
| Product Name | RF Antennas | Ant, 2.4Ghz Whip Hinged, Sma, 9Dbi; Antenna Type Rf Solutions |
| Applications | Modem or Wireless Network; WLAN | |
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2500.0 MHz |
| Gain | 9 dB | 9 dB |
| VSWR | 2 :1 | 2 :1 |
Vertical