RF Solutions, Ltd. RF Antennas ANT-2PANEL14-NF

Description
2.45GHz WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz 14dBi SMA Male Pole Mount
Request a Quote Datasheet
Description
2.45GHz WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz 14dBi SMA Male Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-2PANEL14-NF-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz 14dBi SMA Male Pole Mount

2.45GHz WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz 14dBi SMA Male Pole Mount

Buy Now Datasheet
Antenna, 2.4 To 2.5Ghz, 14Db Rohs Compliant Rf Solutions - 28AK5555 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4 To 2.5Ghz, 14Db Rohs Compliant Rf Solutions
28AK5555
Antenna, 2.4 To 2.5Ghz, 14Db Rohs Compliant Rf Solutions 28AK5555
ANTENNA, 2.4 TO 2.5GHZ, 14DB ROHS COMPLIANT: YES

ANTENNA, 2.4 TO 2.5GHZ, 14DB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 357-ANT-2PANEL14-NF-ND 28AK5555
Product Name RF Antennas Antenna, 2.4 To 2.5Ghz, 14Db Rohs Compliant Rf Solutions
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2450.0 MHz
Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1408068 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 1880.0 to ? MHz
View Details