RF Solutions, Ltd. RF Antennas ANT-24G-S21-SMP

Description
WIRELESS ANTENNA
Request a Quote Datasheet
Description
WIRELESS ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-24G-S21-SMP-ND - DigiKey
Thief River Falls, MN, United States
WIRELESS ANTENNA

WIRELESS ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 357-ANT-24G-S21-SMP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers