RF Solutions, Ltd. Ant, Stubby, 2.4Ghz, Pigtail, 50Mm Ufl; Antenna Type Rf Solutions ANT-24G-S21-P5FL

Description
ANT, STUBBY, 2.4GHZ, PIGTAIL, 50MM UFL; Antenna Type:WiFi; Frequency Min:300kHz; Frequency Max:6GHz; Antenna Mounting:Cable; Gain:0dB; VSWR:2.0; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
ANT, STUBBY, 2.4GHZ, PIGTAIL, 50MM UFL; Antenna Type:WiFi; Frequency Min:300kHz; Frequency Max:6GHz; Antenna Mounting:Cable; Gain:0dB; VSWR:2.0; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, Stubby, 2.4Ghz, Pigtail, 50Mm Ufl; Antenna Type Rf Solutions - 07W3932 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Stubby, 2.4Ghz, Pigtail, 50Mm Ufl; Antenna Type Rf Solutions
07W3932
Ant, Stubby, 2.4Ghz, Pigtail, 50Mm Ufl; Antenna Type Rf Solutions 07W3932
ANT, STUBBY, 2.4GHZ, PIGTAIL, 50MM UFL; Antenna Type:WiFi; Frequency Min:300kHz; Frequency Max:6GHz; Antenna Mounting:Cable; Gain:0dB; VSWR:2.0; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes

ANT, STUBBY, 2.4GHZ, PIGTAIL, 50MM UFL; Antenna Type:WiFi; Frequency Min:300kHz; Frequency Max:6GHz; Antenna Mounting:Cable; Gain:0dB; VSWR:2.0; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 07W3932
Product Name Ant, Stubby, 2.4Ghz, Pigtail, 50Mm Ufl; Antenna Type Rf Solutions
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2753525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to ? MHz
Gain 23 dB
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details