RF Solutions, Ltd. RF Receivers AMRRQ3-315

Description
- RF Receiver AM 315MHz -107dBm 4.8kbps Through Hole Module
Request a Quote Datasheet
Description
- RF Receiver AM 315MHz -107dBm 4.8kbps Through Hole Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - AMRRQ3-315-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
AMRRQ3-315-ND
RF Receivers AMRRQ3-315-ND
- RF Receiver AM 315MHz -107dBm 4.8kbps Through Hole Module

- RF Receiver AM 315MHz -107dBm 4.8kbps Through Hole Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AMRRQ3-315-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 5V
Operating Frequency 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Detectors - LMV228SD/NOPB - ODG (Origin Data Global)
Specs
Technology CDMA; EDGE; GPRS; GSM; Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Supply Voltage Other; 2.7V ~ 5V
Package Type 6-WDFN Exposed Pad
View Details
2 suppliers
RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4762-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details