Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSMITTERS
RF SOLUTIONS
TRAP-8T4 -- RF RECEIVER, TRANSMITTER, AND TRANSCEIVER FINISHED UNITS
RF Solutions
RF Receiver, Transmitter, and Transceiver Finished Units
TRAP-8T4
Description
RF Transmitter 868MHz FSK, LoRa Relay
Quarktwin Technology Ltd.
Done
Description
RF Transmitter 868MHz FSK, LoRa Relay
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
TRAP-8T4
RF Receiver, Transmitter, and Transceiver Finished Units
TRAP-8T4
RF Transmitter 868MHz FSK, LoRa Relay
RF Transmitter 868MHz FSK, LoRa Relay
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Transmitters
Product Number
TRAP-8T4
Product Name
RF Receiver, Transmitter, and Transceiver Finished Units
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Rf Transmitter
TQM6M4050
Specs
Package Type
Reel
Features
RoHS
Supply Voltage
3 to 4.5 volts
View Details
Nexperia B.V.
16-bit registered transceiver; 3-state
74ALVCH16952DGG,11
Specs
Package Type
SOT364-1 SOT364-1
Features
RoHS
Operating Temperature
85.0 C (185.0 F)
View Details
2
suppliers
steute
Wireless Universal Transmitter
RF 96 ST SW915
Specs
Output Power
10 dBm
Data Rate
66 kbps
Operating Frequency
915 MHz
View Details
Microchip Technology, Inc.
RF Transmitters
MICRF102YM-TR
Specs
Applications
RKE
Package Type
Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
RF Modulation
On-Off Keyed; Amplitude Shift Key
View Details
2
suppliers