RFID Reader IC 13.56MHz ISO 14443 4V ~ 6V 24-DIP Module
IC RFID READER 13.56MHZ MODULE
IC RFID READER 13.56MHZ MODULE
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | RWD-MIFARE-OEM | RWD-MIFARE-OEM | RWD-MIFARE-OEM |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader | |
| Features | RoHS | ||
| Supply Voltage | Other; 4V ~ 6V | Other; 4V ~ 6V |