RF Solutions RF Transceiver Modules - RFM75-S RFM75-S

Description
Manufacturer: RF Solutions Win Source Part Number: 814204-RFM75-S Packaging: Bulk Mounting Style: SMD Frequency: 2.4GHz ~ 2.483GHz Data Rate: 2Mbps Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 16.5mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 18mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: RF Solutions Win Source Part Number: 814204-RFM75-S Packaging: Bulk Mounting Style: SMD Frequency: 2.4GHz ~ 2.483GHz Data Rate: 2Mbps Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 16.5mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 18mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - RFM75-S - 814204-RFM75-S - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - RFM75-S
814204-RFM75-S
RF Transceiver Modules - RFM75-S 814204-RFM75-S
Manufacturer: RF Solutions Win Source Part Number: 814204-RFM75-S Packaging: Bulk Mounting Style: SMD Frequency: 2.4GHz ~ 2.483GHz Data Rate: 2Mbps Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 16.5mA RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Current - Transmitting: 18mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 3.6V

Manufacturer: RF Solutions
Win Source Part Number: 814204-RFM75-S
Packaging: Bulk
Mounting Style: SMD
Frequency: 2.4GHz ~ 2.483GHz
Data Rate: 2Mbps
Antenna Type: Integrated, Trace
Power - Output: 4dBm
Sensitivity: -96dBm
Current - Receiving: 16.5mA
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK
Serial Interfaces: SPI
Current - Transmitting: 18mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.9V ~ 3.6V

Buy Now
RF Transceiver Modules and Modems - RFM75-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RFM75-S
RF Transceiver Modules and Modems RFM75-S
General ISM > 1GHz Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Trace Surface Mount

General ISM > 1GHz Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RFM75-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RFM75-S
RF and Wireless - RF Transceiver Modules and Modems RFM75-S
RF TXRX MOD ISM>1GHZ TRC ANT SMD

RF TXRX MOD ISM>1GHZ TRC ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 814204-RFM75-S RFM75-S RFM75-S
Product Name RF Transceiver Modules - RFM75-S RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2483 MHz 2400 to 2483 MHz 2400 to 2483 MHz
Sensitivity -96 dBm -96 dBm -96 dBm
Output Power 4 dBm 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data