RF Solutions RF ICs RF600D-SO

Description
Keeloq decoder IC, SMT RF600D
Request a Quote
Description
Keeloq decoder IC, SMT RF600D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 5056935 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
5056935
RF ICs 5056935
Keeloq decoder IC, SMT RF600D

Keeloq decoder IC, SMT RF600D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 5056935
Product Name RF ICs
Package Type Soic
Unlock Full Specs
to access all available technical data

Similar Products

3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details
RF Coaxial Switches - NMS6KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details