RF Solutions Telemetry Antennas PU-BNC-433

Description
Antenna,helical BNC fixed 433MHz
Request a Quote Datasheet
Description
Antenna,helical BNC fixed 433MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 542541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
542541
Telemetry Antennas 542541
Antenna,helical BNC fixed 433MHz

Antenna,helical BNC fixed 433MHz

Supplier's Site
RF Antennas - PU-BNC-433 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PU-BNC-433
RF Antennas PU-BNC-433
433MHz Helical RF Antenna BNC Connector Mount

433MHz Helical RF Antenna BNC Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 542541 PU-BNC-433
Product Name Telemetry Antennas RF Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers