RF Solutions WiFi Antennas ONBOARD-24G

Description
OnBoard SMD 2.4GHz ISM Band Antenna
Request a Quote Datasheet
Description
OnBoard SMD 2.4GHz ISM Band Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 1258163 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1258163
WiFi Antennas 1258163
OnBoard SMD 2.4GHz ISM Band Antenna

OnBoard SMD 2.4GHz ISM Band Antenna

Supplier's Site
RF Antennas - ONBOARD-24G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ONBOARD-24G
RF Antennas ONBOARD-24G
2.45GHz Bluetooth, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz Surface Mount

2.45GHz Bluetooth, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz Surface Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1258163 ONBOARD-24G
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers