RF Solutions RF Transceiver Modules and Modems LAMBDA68-9D

Description
General ISM < 1GHz LoRa™ Transceiver Module 918MHz Antenna Not Included Through Hole
Description
General ISM < 1GHz LoRa™ Transceiver Module 918MHz Antenna Not Included Through Hole
Datasheet
Datasheet Summary
Powered by GS/AI

The LAMBDA68-9D is a 918MHz RF transceiver module designed for long-range communication using LoRa,Ñ¢ technology. It features a maximum output power of +22 dBm, enabling a range of over 20 kilometers. The module incorporates the Semtech LLCC68 modem, which supports various modulation schemes including LoRa, FSK, GFSK, MSK, and GMSK. It offers a programmable bit rate from 1.76 kbps to 300 kbps, with high sensitivity down to -129 dBm and a maximum link budget of 151 dB. The LAMBDA68-9D is compact, measuring 23mm x 20mm, and includes an integrated impedance matching network and RF switch. It operates on a supply voltage of 2.2 to 3.7 volts DC and features low receive current consumption of 4.6 mA. The module is CE compliant and suitable for applications such as sensor networks, telemetry, meter reading, and building automation. It provides a simple digital interface via SPI for easy integration into various projects.

Datasheet Summary
Powered by GS/AI

The LAMBDA68-9D is a 918MHz RF transceiver module designed for long-range communication using LoRa,Ñ¢ technology. It features a maximum output power of +22 dBm, enabling a range of over 20 kilometers. The module incorporates the Semtech LLCC68 modem, which supports various modulation schemes including LoRa, FSK, GFSK, MSK, and GMSK. It offers a programmable bit rate from 1.76 kbps to 300 kbps, with high sensitivity down to -129 dBm and a maximum link budget of 151 dB. The LAMBDA68-9D is compact, measuring 23mm x 20mm, and includes an integrated impedance matching network and RF switch. It operates on a supply voltage of 2.2 to 3.7 volts DC and features low receive current consumption of 4.6 mA. The module is CE compliant and suitable for applications such as sensor networks, telemetry, meter reading, and building automation. It provides a simple digital interface via SPI for easy integration into various projects.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - LAMBDA68-9D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
LAMBDA68-9D
RF Transceiver Modules and Modems LAMBDA68-9D
General ISM < 1GHz LoRa™ Transceiver Module 918MHz Antenna Not Included Through Hole

General ISM < 1GHz LoRa™ Transceiver Module 918MHz Antenna Not Included Through Hole

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - LAMBDA68-9D - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
LAMBDA68-9D
RF and Wireless - RF Transceiver Modules and Modems LAMBDA68-9D
RF TXRX MODULE ISM < 1GHZ TH

RF TXRX MODULE ISM < 1GHZ TH

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number LAMBDA68-9D LAMBDA68-9D
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type 16-DIP Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 918 MHz 918 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details