RF TXRX MODULE ISM < 1GHZ SMD
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | KAPPA-T868-SO | KAPPA-T868-SO |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 55.0 C (-4.0 to 131.0 F) | -20.0 to 55.0 C (-4.0 to 131.0 F) |
| Operating Frequency | 868 MHz | 868 MHz |
| Data Rate | 9.6 kbps | 9.6 kbps |
| Sensitivity | -121 dBm | -121 dBm |
| Output Power | 13 dBm | 13 dBm |