RF Solutions FM-RTFQ1A-433P RF Module
RF Transmitter FM 433.92MHz 5dBm 9.6kbps PCB, Surface Mount Antenna 6-DIP Module
| RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transmitters |
| Product Number | 1812470 | FM-RTFQ1A-433P |
| Product Name | RF Modules | RF Transmitters |
| RF Modulation | Frequency Modulation; Fm | |
| Features | RoHS | RoHS |
| Package Type | 6-DIP Module | |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | |
| Output Power | 5 dBm |