RF Solutions Telemetry Antennas FLEXI-SMA-868

Description
Antenna,1/4 wave whip SMA 868MHz
Request a Quote Datasheet
Description
Antenna,1/4 wave whip SMA 868MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 542551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
542551
Telemetry Antennas 542551
Antenna,1/4 wave whip SMA 868MHz

Antenna,1/4 wave whip SMA 868MHz

Supplier's Site
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - FLEXI-SMA-868 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FLEXI-SMA-868
RF Antennas FLEXI-SMA-868
868MHz Whip, Straight RF Antenna SMA Connector Mount

868MHz Whip, Straight RF Antenna SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 542551 FLEXI-SMA-868 FLEXI-SMA-868
Product Name Telemetry Antennas Antennas RF Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers