RF Solutions Telemetry Antennas FLEXI-BNC90-433

Description
Antenna,1/4 wave whip BNC 90deg, 433MHz
Request a Quote Datasheet
Description
Antenna,1/4 wave whip BNC 90deg, 433MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 542545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
542545
Telemetry Antennas 542545
Antenna,1/4 wave whip BNC 90deg, 433MHz

Antenna,1/4 wave whip BNC 90deg, 433MHz

Supplier's Site
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - FLEXI-BNC90-433 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FLEXI-BNC90-433
RF Antennas FLEXI-BNC90-433
433MHz Whip, Tilt RF Antenna BNC Connector Mount

433MHz Whip, Tilt RF Antenna BNC Connector Mount

Buy Now

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 542545 FLEXI-BNC90-433 FLEXI-BNC90-433
Product Name Telemetry Antennas Antennas RF Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers