BNC mount 1/4 wave whip antenna,433MHz
Win Source Part Number: 1350543-FLEXI-BNC-43
Category: RF and Wireless - RF Antennas
Termination: BNC
Package: Bulk
Standard Package: 1
Height (Max): 6.744" (171.30mm)
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency (Center/Band): 433MHz
Antenna Type: Whip, Straight
Number of Bands: 1
Mounting Type: Connector Mount
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: RF Solutions
Base Product Number: FLEXI-BNC
433MHz Whip, Straight RF Antenna BNC Connector Mount
| RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 4510753 | FLEXI-BNC-433 | FLEXI-BNC-433 | FLEXI-BNC-433 |
| Product Name | Telemetry Antennas | RF and Wireless - RF Antennas | Antennas | RF Antennas |
| Applications | Telemetry |