Manufacturer: RF Solutions
Win Source Part Number: 812239-ESP-07S
Mounting Style: SMD
Frequency: 2.4GHz ~ 2.5GHz
Protocol: 802.11b/g/n
Data Rate: 54Mbps
Antenna Type: PCB Trace
Power - Output: 20dBm
RF Family/Standard: WiFi
Modulation: 64-QAM, BPSK, CCK
Serial Interfaces: GPIO, I2C, I2S, PWM, SDIO, SPI, UART
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Supply Voltage (V): 3V ~ 3.6V
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
RF TXRX MOD WIFI PCB TRACE SMD
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 812239-ESP-07S | ESP-07S | ESP-07S |
| Product Name | RF Transceiver Modules - ESP-07S | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz |
| Output Power | 20 dBm | 20 dBm | 20 dBm |