The ELITE-S4 system is a very robust and easy to use remote control system. Each of the four 230Vac relay outputs on the ELITE remote control receiver can be set to operate in a timed, momentary or latching mode. Two kits are available: the ELITE-S4 comes with an ELITE-T8 short-range (250m) transmitter and the ELITE-XS4 comes with an ELITE-XT6 long-range (1000m) transmitter.
No of Tx buttons: 4. No of Rx channels: 4. RF Carrier frequency: 869.5MHz ISM band. RF Power Output: +20dBm (ELITE-XS4), +5dBm (ELITE-S4). Line-of-Sight Range: 1000m (ELITE-XS4), 250m (ELITE-S4). High-security RF protocol. Receiver outputs: 4 x switched 230Vac. Transmitter power supply: 3 x AAA battery (ELITE-XS4), CR2032 coin cell (ELITE-S4). Receiver power supply: 230Vac. Operating temperature range: -10 to +50°C. Transmitter dimensions: 90 x 54 x 27mm (ELITE-XS4), 86 x 54 x 7mm (ELITE-S4). Receiver dimensions: 267 x 148 x 78mm. Transmitter enclosure rating: IP68 (ELITE-XS4). Receiver enclosure rating: IP68. Applications: Industrial control, Electric gates, Roller shutter doors, Garage doors. RS Product Codes. 793-4420 ELITE-S4 4-button kit, 100m. 793-4424 ELITE-XS4 4-button kit, 1000m. 793-4452 ELITE-XT1 Transmitter, 1-Button. 793-4461 ELITE-XT2 Transmitter, 2-Button. 793-4464 ELITE-XT4 Transmitter, 4-Button. 793-4468 ELITE-XT6 Transmitter, 4-Button + All On/Off. 793-4470 ELITE-XT16 Transmitter, 16-Button (8 + Shift). 793-4458 ELITE-T8 Transmitter, 8-Button + All On/Off. 793-4446 ELITE-RX Receiver, 4-channel
Type = Receiver
Frequency = 868MHz
Modulation = FM
Number of Channels = 4
Nominal Supply Voltage = 230V
Dimensions = 267 x 148 x 78mm
Depth = 148mm
Height = 78mm
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = -10°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Remote Controls |
Product Number | 7934446 |
Radio Technology | Receiver |