RF Solutions CBA-UFLSMA15 Coaxial Cable
RF Cable Assemblies Cable Assy UFL to SMA Femalre Bulkhead 15cm
CBL ASSY U.FL-SMA JCK-PLG 5.906"
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1225253 | CBA-UFLSMA15 | CBA-UFLSMA15 |
| Product Name | Coaxial Cable | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | Networking | RF | |
| Cable Type | Coaxial | ||
| Cable Length | 0.4921 ft (1.5 dm) | 49.21 ft (150 dm) | 0.4922 ft (1.5 dm) |
| Connector Type | Male u.fl |