RF Solutions CBA-UFLSMA-1 Coaxial Cable
CBL ASSY U.FL-SMA JCK-PLG 2.953"
RF Cable Assemblies Cable Assy UFL to SMA Bulkhead
| RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7619881 | CBA-UFLSMA-1 | CBA-UFLSMA-1 |
| Product Name | Coaxial Cable | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | Networking | RF | |
| Cable Type | Coaxial | ||
| Cable Length | 0.3281 ft (1 dm) | 0.2461 ft (0.7501 dm) |