RF Solutions Coaxial Cable CBA-TNCF-SMAM

Description
RF Solutions CBA-TNCF-SMAM Coaxial Cable
Request a Quote Datasheet
Description
RF Solutions CBA-TNCF-SMAM Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7619926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7619926
Coaxial Cable 7619926
RF Solutions CBA-TNCF-SMAM Coaxial Cable

RF Solutions CBA-TNCF-SMAM Coaxial Cable

Supplier's Site
RF Cable Assemblies - CBA-TNCF-SMAM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CBA-TNCF-SMAM
RF Cable Assemblies CBA-TNCF-SMAM
RF Cable Assemblies TNC Fem bulkhead-RG174-SMA Male 200mm long

RF Cable Assemblies TNC Fem bulkhead-RG174-SMA Male 200mm long

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBA-TNCF-SMAM - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CBA-TNCF-SMAM
Cable Assemblies - Coaxial Cables (RF) CBA-TNCF-SMAM
CBL ASSY SMA-TNC PLG-JACK 7.874"

CBL ASSY SMA-TNC PLG-JACK 7.874"

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7619926 CBA-TNCF-SMAM CBA-TNCF-SMAM
Product Name Coaxial Cable RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application Networking RF
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6522-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Modular Twisted Pair Cable Assemblies - 2-2322422-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 44.29 ft (135 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details