RF Solutions Coaxial Cable CBA-SMAMR-SMAF

Description
RF Solutions CBA-SMAMR-SMAF
Request a Quote Datasheet
Description
RF Solutions CBA-SMAMR-SMAF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7619910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7619910
Coaxial Cable 7619910
RF Solutions CBA-SMAMR-SMAF

RF Solutions CBA-SMAMR-SMAF

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CBA-SMAMR-SMAF - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CBA-SMAMR-SMAF
Cable Assemblies - Coaxial Cables (RF) CBA-SMAMR-SMAF
CBL ASSY SMA JACK TO PLUG 7.874"

CBL ASSY SMA JACK TO PLUG 7.874"

Supplier's Site
RF Cable Assemblies - CBA-SMAMR-SMAF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CBA-SMAMR-SMAF
RF Cable Assemblies CBA-SMAMR-SMAF
RF Cable Assemblies SMA male R/angle -RG174-SMA Fem 200mm long

RF Cable Assemblies SMA male R/angle -RG174-SMA Fem 200mm long

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7619910 CBA-SMAMR-SMAF CBA-SMAMR-SMAF
Product Name Coaxial Cable Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application Networking RF
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1222148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details