RF Solutions Coaxial Cable CBA-SMAF-MCXM

Description
RF Solutions CBA-SMAF-MCXM Coaxial Cable
Request a Quote Datasheet
Description
RF Solutions CBA-SMAF-MCXM Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7619890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7619890
Coaxial Cable 7619890
RF Solutions CBA-SMAF-MCXM Coaxial Cable

RF Solutions CBA-SMAF-MCXM Coaxial Cable

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CBA-SMAF-MCXM - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CBA-SMAF-MCXM
Cable Assemblies - Coaxial Cables (RF) CBA-SMAF-MCXM
CBL ASSY SMA-MCX JACK-PLG 7.874"

CBL ASSY SMA-MCX JACK-PLG 7.874"

Supplier's Site
RF Cable Assemblies - CBA-SMAF-MCXM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CBA-SMAF-MCXM
RF Cable Assemblies CBA-SMAF-MCXM
RF Cable Assemblies SMA Fem-RG174-MCX (M) R/angle 200mm

RF Cable Assemblies SMA Fem-RG174-MCX (M) R/angle 200mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7619890 CBA-SMAF-MCXM CBA-SMAF-MCXM
Product Name Coaxial Cable Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application Networking RF
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Connector Type Female sma
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60084A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Telephone Cable - 1368158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 100mm, Screw-Lok - G125-MC11205M3-0100F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details