RF Solutions Coaxial Cable CBA-SMA-FME1

Description
RF Solutions CBA-SMA-FME1 Coaxial Cable
Request a Quote
Description
RF Solutions CBA-SMA-FME1 Coaxial Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7043509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7043509
Coaxial Cable 7043509
RF Solutions CBA-SMA-FME1 Coaxial Cable

RF Solutions CBA-SMA-FME1 Coaxial Cable

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CBA-SMA-FME1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
CBA-SMA-FME1
Cable Assemblies - Coaxial Cables (RF) CBA-SMA-FME1
CBL ASSY SMA-FME JCK-JCK 3.937"

CBL ASSY SMA-FME JCK-JCK 3.937"

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 7043509 CBA-SMA-FME1
Product Name Coaxial Cable Cable Assemblies - Coaxial Cables (RF)
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0804 - 101207741 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details