RF Solutions Coaxial Cable CBA-NF-UFL

Description
RF Solutions CBA-NF-UFL Coaxial Cable
Request a Quote Datasheet
Description
RF Solutions CBA-NF-UFL Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7619897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7619897
Coaxial Cable 7619897
RF Solutions CBA-NF-UFL Coaxial Cable

RF Solutions CBA-NF-UFL Coaxial Cable

Supplier's Site
RF Cable Assemblies - CBA-NF-UFL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CBA-NF-UFL
RF Cable Assemblies CBA-NF-UFL
RF Cable Assemblies N (f) bulkhead - RG1.13 to u.fl 200mm long

RF Cable Assemblies N (f) bulkhead - RG1.13 to u.fl 200mm long

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBA-NF-UFL - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CBA-NF-UFL
Cable Assemblies - Coaxial Cables (RF) CBA-NF-UFL
CBL ASSY U.FL-NTYPE PL-JK 7.874"

CBL ASSY U.FL-NTYPE PL-JK 7.874"

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7619897 CBA-NF-UFL CBA-NF-UFL
Product Name Coaxial Cable RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application Networking RF
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5152-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers