RF Solutions RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units CARLTON-8T16

Description
Win Source Part Number: 1383003-CARLTON-8T16 Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units Features: IP67, 16km Range Package: Bulk Applications: General Remote Control Frequency: 868MHz Function: Transmitter Interface: Handheld, 16 Channel, Relay Power - Output: 22dBm Modulation or Protocol: FM, LoRa Voltage - Supply: 3V ~ 5V Fake Threat In the Open Market: 58 pct. Mfr: RF Solutions Base Product Number: CARLTON-8 Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383003-CARLTON-8T16 Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units Features: IP67, 16km Range Package: Bulk Applications: General Remote Control Frequency: 868MHz Function: Transmitter Interface: Handheld, 16 Channel, Relay Power - Output: 22dBm Modulation or Protocol: FM, LoRa Voltage - Supply: 3V ~ 5V Fake Threat In the Open Market: 58 pct. Mfr: RF Solutions Base Product Number: CARLTON-8 Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units - 1383003-CARLTON-8T16 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
1383003-CARLTON-8T16
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units 1383003-CARLTON-8T16
Win Source Part Number: 1383003-CARLTON-8T16 Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units Features: IP67, 16km Range Package: Bulk Applications: General Remote Control Frequency: 868MHz Function: Transmitter Interface: Handheld, 16 Channel, Relay Power - Output: 22dBm Modulation or Protocol: FM, LoRa Voltage - Supply: 3V ~ 5V Fake Threat In the Open Market: 58 pct. Mfr: RF Solutions Base Product Number: CARLTON-8 Standard Package: 1 pcs

Win Source Part Number: 1383003-CARLTON-8T16
Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units
Features: IP67, 16km Range
Package: Bulk
Applications: General Remote Control
Frequency: 868MHz
Function: Transmitter
Interface: Handheld, 16 Channel, Relay
Power - Output: 22dBm
Modulation or Protocol: FM, LoRa
Voltage - Supply: 3V ~ 5V
Fake Threat In the Open Market: 58 pct.
Mfr: RF Solutions
Base Product Number: CARLTON-8
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1383003-CARLTON-8T16
Product Name RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Receiver; Transmitter; Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
RF Transceiver Modules and Modems - 602-1474-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 868 MHz
View Details
3 suppliers
Wireless Module - JN5139-xxx-M02 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details