RF Solutions RFID Antennas ANT-STUBR-433SM

Description
Stubby Antenna 433MHz 45mm 90deg SMA(M)
Request a Quote
Description
Stubby Antenna 433MHz 45mm 90deg SMA(M)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-STUBR-433SM is a 433MHz stubby antenna designed for low power radio applications. It features a 1/4 wave monopole design with an omni-directional radiation pattern and a gain of 0dBi. The antenna has a VSWR of less than 2.0, ensuring efficient performance. It is equipped with an SMA male connector and has a 50Ω impedance, making it compatible with various RF systems. The housing is constructed from durable ABS and rubber materials, providing resistance to vandalism and environmental factors. This antenna operates effectively in temperatures ranging from -40°C to +70°C, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The ANT-STUBR-433SM is a 433MHz stubby antenna designed for low power radio applications. It features a 1/4 wave monopole design with an omni-directional radiation pattern and a gain of 0dBi. The antenna has a VSWR of less than 2.0, ensuring efficient performance. It is equipped with an SMA male connector and has a 50Ω impedance, making it compatible with various RF systems. The housing is constructed from durable ABS and rubber materials, providing resistance to vandalism and environmental factors. This antenna operates effectively in temperatures ranging from -40°C to +70°C, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 7620049 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
7620049
RFID Antennas 7620049
Stubby Antenna 433MHz 45mm 90deg SMA(M)

Stubby Antenna 433MHz 45mm 90deg SMA(M)

Supplier's Site
RF Antennas - ANT-STUBR-433SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-STUBR-433SM
RF Antennas ANT-STUBR-433SM
433MHz Whip, Right Angle RF Antenna 0dBi SMA Male Connector Mount

433MHz Whip, Right Angle RF Antenna 0dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 7620049 ANT-STUBR-433SM
Product Name RFID Antennas RF Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

4G 5dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LTFPC-5L10CP6-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting Internal
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Multi-Band Antennas - 2766663 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details