RF Solutions Antennas ANT-MDIP5-SMRP

Description
Antennas +5dBi Whip 90deg Hinged 2.4GHz / 5.8GHz SMA Rev Pol
Datasheet
Description
Antennas +5dBi Whip 90deg Hinged 2.4GHz / 5.8GHz SMA Rev Pol
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas +5dBi Whip 90deg Hinged 2.4GHz / 5.8GHz SMA Rev Pol

Antennas +5dBi Whip 90deg Hinged 2.4GHz / 5.8GHz SMA Rev Pol

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ANT-MDIP5-SMRP
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers