RF Solutions GSM & GPRS Antennas ANT-M4G3-SMA

Description
4G/GSM/LTE/868MHz Omni Antenna Wall Mt
Request a Quote Datasheet
Description
4G/GSM/LTE/868MHz Omni Antenna Wall Mt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 1258199 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
1258199
GSM & GPRS Antennas 1258199
4G/GSM/LTE/868MHz Omni Antenna Wall Mt

4G/GSM/LTE/868MHz Omni Antenna Wall Mt

Supplier's Site
RF Antennas - ANT-M4G3-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-M4G3-SMA
RF Antennas ANT-M4G3-SMA
825MHz, 1.94GHz, 2.55GHz 4G, GSM, LTE, Wi-Fi Whip, Straight RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz 3dBi SMA Male Bracket Mount

825MHz, 1.94GHz, 2.55GHz 4G, GSM, LTE, Wi-Fi Whip, Straight RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz 3dBi SMA Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1258199 ANT-M4G3-SMA
Product Name GSM & GPRS Antennas RF Antennas
Applications Basestation 4G, GSM, LTE, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details