The ANT-GSM-YAG11 is a Yagi antenna designed for GSM applications, operating at frequencies of 900 MHz and 1800 MHz. It features an active gain of +11 dB, providing enhanced range and reliability for cellular communications. The antenna has a voltage standing wave ratio (VSWR) of less than 1.5:1, indicating efficient performance. Constructed from aluminum, the antenna is compact and includes a 10-meter RG58 connecting lead with an SMA male connector, suitable for 50-ohm systems. It can also accommodate alternative connectors such as FME, Mini-UHF, and TNC. The antenna supports both vertical and horizontal polarization and has a maximum power rating of 60 watts. The mechanical dimensions of the ANT-GSM-YAG11 are 570 mm in length and 182 mm in width, making it a practical choice for applications requiring directional control and range extension.
900MHz, 1.8GHz GSM Yagi, 8-Element RF Antenna 11dB SMA Male Bracket Mount
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ANT-GSM-YAG11 | ANT-GSM-YAG11 |
| Product Name | Antennas | RF Antennas |
| Applications | GSM |
Vertical