RF Solutions RF Antennas ANT-GPS-P20-SMA

Description
1.575GHz GPS Ceramic Patch RF Antenna 2dB SMA Male Surface Mount
Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 2dB SMA Male Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-GPS-P20-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GPS-P20-SMA
RF Antennas ANT-GPS-P20-SMA
1.575GHz GPS Ceramic Patch RF Antenna 2dB SMA Male Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 2dB SMA Male Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-GPS-P20-SMA
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers