RF Solutions GSM & GPRS Antennas ANT-GHEL2R-SMA

Description
GSM Helical antenna,quad,R/A,SMA (M)+2dB
Request a Quote Datasheet
Description
GSM Helical antenna,quad,R/A,SMA (M)+2dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 7934376 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
7934376
GSM & GPRS Antennas 7934376
GSM Helical antenna,quad,R/A,SMA (M)+2dB

GSM Helical antenna,quad,R/A,SMA(M)+2dB

Supplier's Site
RF Antennas - ANT-GHEL2R-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GHEL2R-SMA
RF Antennas ANT-GHEL2R-SMA
920MHz, 1.8GHz General Purpose Whip, Right Angle RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2dBi SMA Male Connector Mount

920MHz, 1.8GHz General Purpose Whip, Right Angle RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Helical Antenna R/A +2dB 900/1800MHz SMA(M)

Antennas Helical Antenna R/A +2dB 900/1800MHz SMA(M)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 7934376 ANT-GHEL2R-SMA ANT-GHEL2R-SMA
Product Name GSM & GPRS Antennas RF Antennas Antennas
Applications Basestation General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
GSM Adhesive Puck Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector (80MM) - ET-GSS-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers