RF Solutions GSM & GPRS Antennas ANT-GHEL2-SMA

Description
GSM Helical antenna,quad band,SMA(M)+2dB
Request a Quote Datasheet
Description
GSM Helical antenna,quad band,SMA(M)+2dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 7934367 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
7934367
GSM & GPRS Antennas 7934367
GSM Helical antenna,quad band,SMA(M)+2dB

GSM Helical antenna,quad band,SMA(M)+2dB

Supplier's Site
RF Antennas - ANT-GHEL2-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GHEL2-SMA
RF Antennas ANT-GHEL2-SMA
920MHz, 1.8GHz General Purpose Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2dBi SMA Male Connector Mount

920MHz, 1.8GHz General Purpose Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Helical Antenna +2dB 900/1800MHz SMA(M)

Antennas Helical Antenna +2dB 900/1800MHz SMA(M)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 7934367 ANT-GHEL2-SMA ANT-GHEL2-SMA
Product Name GSM & GPRS Antennas RF Antennas Antennas
Applications Basestation General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers