RF Solutions RF Antennas ANT-BEAD-GSM

Description
900MHz, 1.8GHz Bead RF Antenna 0dBi Solder Through Hole
Datasheet
Description
900MHz, 1.8GHz Bead RF Antenna 0dBi Solder Through Hole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-BEAD-GSM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-BEAD-GSM
RF Antennas ANT-BEAD-GSM
900MHz, 1.8GHz Bead RF Antenna 0dBi Solder Through Hole

900MHz, 1.8GHz Bead RF Antenna 0dBi Solder Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ANT-BEAD-GSM ANT-BEAD-GSM
Product Name RF Antennas Antennas
Technology Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers