RF Solutions Telemetry Antennas ANT-8WIRE-SMA

Description
ANTENNA FLEXI WIRE, 1/4 WAVE, 868MHz,SMA
Request a Quote
Description
ANTENNA FLEXI WIRE, 1/4 WAVE, 868MHz,SMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2240622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2240622
Telemetry Antennas 2240622
ANTENNA FLEXI WIRE, 1/4 WAVE, 868MHz,SMA

ANTENNA FLEXI WIRE, 1/4 WAVE, 868MHz,SMA

Supplier's Site
RF Antennas - ANT-8WIRE-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-8WIRE-SMA
RF Antennas ANT-8WIRE-SMA
868MHz Wire Element RF Antenna 2dBi SMA Male Connector Mount

868MHz Wire Element RF Antenna 2dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2240622 ANT-8WIRE-SMA
Product Name Telemetry Antennas RF Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers