RF Solutions GSM & GPRS Antennas ANT-5GSTUB5-SMA

Description
RF Solutions ANT-5GSTUB5-SMA Antenna
Request a Quote
Description
RF Solutions ANT-5GSTUB5-SMA Antenna
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 762353 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
762353
GSM & GPRS Antennas 762353
RF Solutions ANT-5GSTUB5-SMA Antenna

RF Solutions ANT-5GSTUB5-SMA Antenna

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 762353
Product Name GSM & GPRS Antennas
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
WiFi Antennas - 1248681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details