RF Solutions Multi-Band Antennas ANT-5GROD8-SMAM

Description
RF Solutions ANT-5GROD8-SMAM Antenna
Request a Quote
Description
RF Solutions ANT-5GROD8-SMAM Antenna
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 762358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
762358
Multi-Band Antennas 762358
RF Solutions ANT-5GROD8-SMAM Antenna

RF Solutions ANT-5GROD8-SMAM Antenna

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 762358
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

5G 6dBi Rubber Duck Whip Antenna With SMA Male Moveable Connector - ET-5G5WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 5 dB
Form Factor / Mounting External; Portable
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 1248717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details