RF Solutions Telemetry Antennas ANT-4HELH44-SMA

Description
433MHz Helical 44x10.5mm Hinged +2.5dBi
Request a Quote
Description
433MHz Helical 44x10.5mm Hinged +2.5dBi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2240619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2240619
Telemetry Antennas 2240619
433MHz Helical 44x10.5mm Hinged +2.5dBi

433MHz Helical 44x10.5mm Hinged +2.5dBi

Supplier's Site
RF Antennas - ANT-4HELH44-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-4HELH44-SMA
RF Antennas ANT-4HELH44-SMA
433MHz Helical RF Antenna 2.5dBi SMA Male Connector Mount

433MHz Helical RF Antenna 2.5dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2240619 ANT-4HELH44-SMA
Product Name Telemetry Antennas RF Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details